web counter

Infineon Technologies EVAL40WFLYP7950VTOBO140W FLYBACK CONVERTER P7

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Power ManagementAC to DC ChargerAdapter

ECAD Model:

Description

The Infineon Technologies AG EVAL40WFLYP7950VTOBO1-VTOBO1 is a 40W Adapter Evaluation Board that uses the 950V CoolMOS P7 and ICE2QS03G QR Flyback Controller in a Snubberless Flyback for improved efficiency and power management. This board is designed to provide a reliable and efficient power solution for a wide range of applications. It features a high-efficiency flyback topology with a wide input voltage range of 90-265VAC, and a high power factor of 0.99. The board also includes a comprehensive set of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is designed to meet the latest safety standards, including UL, CSA, and EN.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    ICE2QS03G
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ
Analog Devices Inc.IC OPAMP INSTR 1.5MHZ RRO 8MSOP500RFQ
Analog Devices Inc.ANALOG DEVICES ADG5408BRUZIC, MULTIPLEXER, 8X1, 16TSSOP30000RFQ