web counter

Diodes Incorporated AP3983EEV1EVAL BOARD FOR AP3983E

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Power ManagementAC to DC ChargerHome AppliancesADSL ModemNetwork RouterSet-Top BoxAuxiliary ModuleAdaptor AC to DC Supply

ECAD Model:

Description

The Diodes Incorporated AP3983EEV1-EEV1 Evaluation Board is a power management IC designed to provide a universal AC input with primary side regulation. It is based on the AP3983E 12V-1.5A IC and is capable of providing up to 1.5A of current. The board is designed to be used for evaluation and testing of the AP3983E IC and its features. It includes a wide range of components such as a power supply, a voltage regulator, a current limiter, and a power switch. The board also includes a USB port for easy connection to a computer for programming and debugging. The board is designed to be used in a variety of applications such as industrial, automotive, and consumer electronics.

Specifications

Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
  • Type
    Parameter
  • Mfr
    Diodes Incorporated
  • Package
    Bulk
  • Product Status
    Active
  • Base Product Number
    AP3983
  • Voltage-Input
    --
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Diodes Incorporated
  • Brand
    Diodes Incorporated
  • Tool Is For Evaluation Of
    AP3983E
  • RoHS
    Details
  • Series
    -
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    DC/DC Primary/Secondary Side Controller - Flyback
  • Subcategory
    Development Tools
  • Note
    -
  • Output Current
    1.5 A
  • Current - Output
    --
  • Voltage - Output
    -
  • Frequency - Switching
    -
  • Utilized IC / Part
    AP3983E
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    -
  • Regulator Topology
    -
  • Product
    Evaluation Boards
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP UCS1003-2-BP. USB PORT POWER CONTROLLER, 1.1GHZ, QFN-20489BUY