web counter

STMicroelectronics STEVAL-ISA114V1Power Management IC Development Tools Viper06XS 5V Wide 30kHz Buck Demo BRD

STMicroelectronics STEVAL-ISA114V1 Reference Design 1
STMicroelectronics STEVAL-ISA114V1 Reference Design 1
STMicroelectronics STEVAL-ISA114V1 Reference Design 1
STMicroelectronics STEVAL-ISA114V1 Reference Design 1

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsHome AppliancesPower MeterLED DriverPower Supplies

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA114V1 is a demonstration board based on the VIPer06XS, a 5 V/0.8 W wide-range 30 kHz Buck Converter. It is designed for consumer electronics applications and is capable of providing a wide range of output voltages and currents. The board features a wide input voltage range of 4.5 V to 40 V, and a wide output voltage range of 0.8 V to 5 V. It also features a high efficiency of up to 95%, and a low quiescent current of only 10 μA. The board also includes a comprehensive set of protection features, such as over-voltage, over-current, and short-circuit protection. The STEVAL-ISA114V1 is an ideal solution for consumer electronics applications that require a reliable and efficient power supply.