web counter

STMicroelectronics STEVAL-ISA126V1BOARD EVAL 5V 2A 115KHZ VIPER28H

STMicroelectronics STEVAL-ISA126V1 Reference Design 1
STMicroelectronics STEVAL-ISA126V1 Reference Design 1
STMicroelectronics STEVAL-ISA126V1 Reference Design 1
STMicroelectronics STEVAL-ISA126V1 Reference Design 1

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

AudioAudioPrintersPower Supplies

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA126V1 is a demonstration board based on the VIPER28HN, Audio Amplifier. It is a 5 V/2 A, 115 kHz flyback with temporary extra-power management. This board is designed to demonstrate the features of the VIPER28HN, Audio Amplifier, and is ideal for applications such as audio amplifiers, DC-DC converters, and other power management applications. The board includes a power supply, a control board, and a heatsink. It also includes a USB interface for programming and debugging. The board is designed to be used with the STM32F103 microcontroller and the STM32F103C8T6 development board. The board is also compatible with the STM32F103C8T6 development board. The board is designed to be used with the STM32F103 microcontroller and the STM32F103C8T6 development board. The board is also compatible with the STM32F103C8T6 development board.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    VIPER™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    115kHz
  • Utilized IC / Part
    VIPer28
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC MEMS PRESSURE SENSOR 10HCLGA40000RFQ