web counter

STMicroelectronics STEVAL-ISA111V1Power Management IC Development Tools Wide Range Output VIPER26HN Board

STMicroelectronics STEVAL-ISA111V1 Reference Design 1
STMicroelectronics STEVAL-ISA111V1 Reference Design 1
STMicroelectronics STEVAL-ISA111V1 Reference Design 1
STMicroelectronics STEVAL-ISA111V1 Reference Design 1

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Power ManagementPower MeterSet-Top BoxDVD Player/RecorderCompact SMPSLED DriverPower Supplies

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA111V1 is a wide range single output demonstration board based on the VIPER26HN Flyback Converter, Power Management IC. This board is designed to provide a platform for evaluating the VIPER26HN IC and its features. It is capable of providing a wide range of output voltages from 5V to 24V, with a maximum output power of up to 25W. The board also features a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board includes a USB interface for programming and monitoring the IC. The STEVAL-ISA111V1 is an ideal solution for evaluating the VIPER26HN IC and its features.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    VIPer™ plus
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V
  • Utilized IC / Part
    VIPer26
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    12W
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsAC/DC Converters ViperPlus Fixed Freq 800V 30mQ 265 Vac5875RFQ
STMicroelectronicsV-Ref Adjustable 1.24V to 10V 12mA 3-Pin SOT-23 T/R119RFQ