web counter

Infineon Technologies EVALSF3-ICE3B0565BOARD DEMO ICE3B0565 15W SMPS

Infineon Technologies EVALSF3-ICE3B0565 Reference Design 2
Infineon Technologies EVALSF3-ICE3B0565 Reference Design 1
Infineon Technologies EVALSF3-ICE3B0565 Reference Design 2
Infineon Technologies EVALSF3-ICE3B0565 Reference Design 1
Infineon Technologies EVALSF3-ICE3B0565 Reference Design 1
Infineon Technologies EVALSF3-ICE3B0565 Reference Design 2

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsNotebookDVD PlayerLCD MonitorLaptopSet-Top BoxPrinters

ECAD Model:

Description

The Infineon Technologies AG EVALSF3-ICE3B0565 is an evaluation board designed for the 12W, 12V AC to DC single output power supply for LCD monitors, consumer electronics, and industrial applications. It features a high-efficiency, low-cost, and low-noise design, making it ideal for a variety of applications. The board includes a high-performance ICE3B0565 controller, a power factor correction (PFC) stage, and a DC/DC converter stage. It also includes a comprehensive set of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be easy to use and provides a quick and easy way to evaluate the performance of the ICE3B0565 controller.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Series
    CoolSET®F3
  • Published
    2006
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V
  • Frequency - Switching
    67kHz
  • Utilized IC / Part
    ICE3B0565
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    12W
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC VREF SHUNT ADJ TO92-31726BUY
ON SemiconductorIC VREF SHUNT 36V 2.2% TO92-38400BUY