STMicroelectronics EVL6566B-65W-QRBOARD EVAL SMPS FOR L6566B
Description
The STMicroelectronics EVL6566B-65W-QR is a 19 V - 65 W quasi resonant flyback adapter board designed for use with computers and peripherals. It features a wide input voltage range of 90-264 VAC, a high efficiency of up to 88%, and a low no-load power consumption of less than 0.3 W. The board also includes a built-in active PFC circuit, over-voltage, over-temperature, and short-circuit protection, and a power-good signal. It is designed to meet the requirements of the latest energy efficiency standards, making it an ideal choice for powering computers and peripherals.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output19V
- Frequency - Switching165kHz
- Utilized IC / PartL6566B
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Power - Output65W
- Main PurposeAC/DC, Primary Side
- Outputs and Type1, Isolated
- Regulator TopologyFlyback
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusNon-RoHS Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Isocom Components | DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD | 36 | BUY | |
| STMicroelectronics | Current Mode PWM Controller 800mA 16-Pin SO N Tube | 50 | RFQ | |
| STMicroelectronics | IC CTRLR OVP OTP UVLO HV 16SOIC | 22500 | RFQ |


Product
Brand
Articles
Tools