STMicroelectronics EVL6562A-35WFLBBOARD EVAL FOR L6562AX
The STMicroelectronics EVL6562A-35WFLB Evaluation Board is a powerful and versatile tool for evaluating the performance of the L6562A 35W wide-range high power factor flyback converter. This board is designed to provide a complete solution for testing and evaluating the performance of the L6562A converter in a wide range of applications, including computers and peripherals. The board features a wide range of features, including a high-efficiency power factor correction circuit, a wide input voltage range, and a wide output voltage range. Additionally, the board includes a comprehensive set of test points and connectors for easy connection to external test equipment. The board also includes a comprehensive set of documentation and software tools to help users get the most out of their evaluation.
- TypeParameter
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionPower Factor Correction
- Output Voltage48V
- Utilized IC / PartL6562A
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes35W, 48V Out, 90 ~ 265VAC In
- EmbeddedNo
- Secondary AttributesTransition Mode
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 Ammo | 70000 | RFQ | |
| ON Semiconductor | Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White T/R | 12916 | RFQ | |
| ON Semiconductor | OPTOISO 4.17KV TRANS W/BASE 6DIP | 150 | RFQ | |
| STMicroelectronics | IC VREF SHUNT ADJ TO92-3 | 80 | BUY | |
| STMicroelectronics | IC VREF SHUNT ADJ TO92-3 | 38000 | RFQ | |
| STMicroelectronics | IC VREF SHUNT ADJ SOT23-5 | 9000 | RFQ | |
| STMicroelectronics | IC VREF SHUNT ADJ SOT323-6 | 2560 | RFQ | |
| STMicroelectronics | IC VREF SHUNT 36V 2.21% TO92-3 | 2000 | BUY |


Product
Brand
Articles
Tools