STMicroelectronics EVL6566A-75WES4BOARD DEMO FOR L6563/LL6566A
Description
The STMicroelectronics EVL6566A-75WES4 Evaluation Board is a powerful and efficient power management solution designed to meet the latest Energy Star criteria. It is based on the L6563 and the L6566A 19V - 75W SMPS ICs, and is capable of providing a reliable and efficient power supply for a wide range of applications. The board features a wide range of features, including a high-efficiency power conversion, low standby power consumption, and a wide input voltage range. It also includes a comprehensive set of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a comprehensive set of documentation.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output19V
- Utilized IC / PartL6563, L6566A, TSM1014
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Power - Output75W
- Main PurposeAC/DC, Primary and Secondary Side with PFC
- Outputs and Type1, Isolated
- Regulator TopologyFlyback
- RoHS StatusROHS3 Compliant
- Radiation HardeningNo
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Isocom Components | DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD | 36 | BUY | |
| STMicroelectronics | IC CTRLR OVP UVLO 16SOIC | 7500 | RFQ | |
| STMicroelectronics | IC PFC CTRLR TRANSITION 14SOIC | 10000 | RFQ | |
| STMicroelectronics | Power Factor Correction CONTRLR 0.09mA 14-Pin SOIC Tube | 300 | BUY | |
| STMicroelectronics | IC CTRLR OVP UVLO 16SOIC | 50 | RFQ |


Product
Brand
Articles
Tools