web counter

Infineon Technologies EVALSF3-ICE3B2065PBOARD DEMO ICE3B2065P 40W SMPS

Infineon Technologies EVALSF3-ICE3B2065P Reference Design 2
Infineon Technologies EVALSF3-ICE3B2065P Reference Design 1
Infineon Technologies EVALSF3-ICE3B2065P Reference Design 2
Infineon Technologies EVALSF3-ICE3B2065P Reference Design 1
Infineon Technologies EVALSF3-ICE3B2065P Reference Design 1
Infineon Technologies EVALSF3-ICE3B2065P Reference Design 2

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsNotebookDVD PlayerLCD MonitorLaptopSet-Top BoxPrinters

ECAD Model:

Description

The Infineon Technologies AG EVALSF3-ICE3B2065P is a 40W, 18V AC to DC single output power supply designed for LCD monitors and consumer electronics. It features a wide input voltage range of 90-264VAC, a high efficiency of up to 88%, and a low no-load power consumption of less than 0.3W. It also has a wide operating temperature range of -40°C to +85°C, and is protected against short circuit, over voltage, and over temperature. This power supply is RoHS compliant and is designed to meet the requirements of the EN55022 Class B standard. It is a reliable and cost-effective solution for powering LCD monitors and consumer electronics.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Series
    CoolSET®F3
  • Published
    2006
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    18V
  • Frequency - Switching
    67kHz
  • Utilized IC / Part
    ICE3B2065
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    40W
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsV-Ref Adjustable 2.495V to 36V 100mA Automotive 5-Pin SOT-23 T/R2970RFQ
Texas InstrumentsIC VREF SHUNT ADJ 8SOIC2073RFQ
Texas InstrumentsIC VREF SHUNT ADJ SOT23-329898RFQ
Texas InstrumentsIC VREF SHUNT 36V 1% SOT23-330000RFQ
Texas InstrumentsIC VREF SHUNT ADJ SC701800BUY
Texas InstrumentsV-Ref Adjustable 2.495V to 36V 100mA Automotive 8-Pin SOIC Tube29898BUY
Texas InstrumentsIC VREF SHUNT ADJ 8TSSOP0RFQ
Texas InstrumentsV-Ref Adjustable 2.495V to 36V 100mA Automotive 5-Pin SOT-23 T/R68740RFQ
Texas InstrumentsIC VREF SHUNT ADJ 8SOIC29898RFQ
Texas InstrumentsIC VREF SHUNT ADJ 8SOIC0RFQ