web counter

STMicroelectronics EVL6562A-400WBOARD EVAL FOR L6562AX

STMicroelectronics EVL6562A-400W Reference Design 3
STMicroelectronics EVL6562A-400W Reference Design 1
STMicroelectronics EVL6562A-400W Reference Design 2
STMicroelectronics EVL6562A-400W Reference Design 3
STMicroelectronics EVL6562A-400W Reference Design 1
STMicroelectronics EVL6562A-400W Reference Design 1
STMicroelectronics EVL6562A-400W Reference Design 2
STMicroelectronics EVL6562A-400W Reference Design 3

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsDesktop PCFlat Panel DisplayElectronic BallastLCD MonitorServers

ECAD Model:

Description

The STMicroelectronics EVL6562A-400W Evaluation Board is a powerful tool for evaluating the performance of the L6562A, 400-W FOT-controlled PFC pre-regulator. This evaluation board is designed to provide a complete platform for testing and evaluating the performance of the L6562A in a variety of applications, including computers and peripherals. The board features a wide range of features, including a high-efficiency PFC pre-regulator, a wide input voltage range, a low-noise power supply, and a comprehensive set of test points for monitoring and controlling the performance of the device. The board also includes a comprehensive set of documentation and software tools to help users get the most out of their evaluation.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Factor Correction
  • Output Voltage
    400V
  • Utilized IC / Part
    L6562A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    400W, 400V Out, 90 ~ 265VAC In
  • Embedded
    No
  • Secondary Attributes
    Continuous Current Mode
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsPUSH-PULL FOUR CHANNEL DRIVER WITH DIODES3094RFQ
STMicroelectronicsIC BRIDGE DRIVER ON/OFF 32VFQFPN22RFQ