web counter

STMicroelectronics STEVAL-ILL052V1BOARD DEMO L6562 L6599 EURO

STMicroelectronics STEVAL-ILL052V1 Reference Design 2
STMicroelectronics STEVAL-ILL052V1 Reference Design 1
STMicroelectronics STEVAL-ILL052V1 Reference Design 2
STMicroelectronics STEVAL-ILL052V1 Reference Design 1
STMicroelectronics STEVAL-ILL052V1 Reference Design 1
STMicroelectronics STEVAL-ILL052V1 Reference Design 2

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Power ManagementGame ConsoleBattery ChargerDesktop PCElectronic BallastLCD TVLCD MonitorServers

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL052V1 Demonstration Board is a high efficiency converter with PFC for LED street lighting applications. It is powered by the L6562 Power Management IC and is capable of delivering up to 48V and 130W of power. The board features a wide range of features, including a high efficiency PFC stage, a high-voltage current-mode PWM controller, a low-voltage current-mode PWM controller, and a high-voltage power MOSFET. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to provide a reliable and efficient solution for LED street lighting applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    48V
  • Output Current per Channel
    2.7A
  • Utilized IC / Part
    L6562, L6599
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS L5972D DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4.4V-36Vin, 1.235V-35Vout, 2Aout, SOIC-83600RFQ