web counter

Infineon Technologies IRAC1152-350WBOARD EVAL FOR IR1152

Infineon Technologies IRAC1152-350W Reference Design 2
Infineon Technologies IRAC1152-350W Reference Design 1
Infineon Technologies IRAC1152-350W Reference Design 2
Infineon Technologies IRAC1152-350W Reference Design 1
Infineon Technologies IRAC1152-350W Reference Design 1
Infineon Technologies IRAC1152-350W Reference Design 2

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Power ManagementBoost ConverterPower Supplies

ECAD Model:

Description

The Infineon Technologies AG IRAC1152-350W, IRAC1152-350W, IR1152 Demo Board is designed for use in continuous conduction mode boost converter applications for power factor correction and harmonic current reduction. It is a complete power management solution that includes a 350W boost converter, a digital control IC, and a comprehensive set of peripherals. The board is equipped with a wide range of features, including a high-efficiency synchronous rectifier, a low-ripple current mode control, and a wide input voltage range. It also features a wide range of protection functions, such as over-voltage, over-current, and short-circuit protection. The board is designed to provide a reliable and efficient power management solution for a variety of applications.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Mount
    Box
  • Series
    µPFC™
  • Published
    2011
  • Part Status
    Not For New Designs
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Factor Correction
  • Output Voltage
    388V
  • Utilized IC / Part
    IR1152S
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyLED DRVR Boost/Buck/Buck-Boost/SEPIC 1-CH PWM 16-Pin SOIC20RFQ
Microchip TechnologyLED DRVR Boost/Buck/Buck-Boost/SEPIC 1-CH PWM 16-Pin SOIC47BUY
Microchip TechnologyLED DRVR Boost/Buck/Buck-Boost/SEPIC 1-CH PWM 16-Pin SOIC10400BUY