web counter

STMicroelectronics STEVAL-ISA115V1Power Management IC Development Tools 12 V / 1.8 W WR Buck Converter Board

STMicroelectronics STEVAL-ISA115V1 Reference Design 1
STMicroelectronics STEVAL-ISA115V1 Reference Design 1
STMicroelectronics STEVAL-ISA115V1 Reference Design 1
STMicroelectronics STEVAL-ISA115V1 Reference Design 1

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsHome AppliancesPower MeterLED DriverPower Supplies

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA115V1 is a demonstration board for a 12 V, 150 mA non-isolated buck converter using the VIPer Plus - VIPER06XS. This board is designed for consumer electronics applications and is capable of providing a wide range of output voltages from 0.8 V to 12 V. It features a high efficiency of up to 95%, low ripple and noise, and a wide input voltage range of 4.5 V to 18 V. The board also includes a comprehensive set of protection features such as over-voltage, over-current, and short-circuit protection. The STEVAL-ISA115V1 is an ideal solution for applications such as LED lighting, battery charging, and motor control.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    VIPER™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Channels
    1
  • Voltage - Output
    12V
  • Frequency - Switching
    30kHz
  • Utilized IC / Part
    VIPer06
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    1.8W
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining