ON Semiconductor NCP1075PREGEVKEvaluation Board For NCP1075 Series High Voltage Switching Regulator
The ON Semiconductor NCP1075PREGEVK-PREGEVK is a wide mains pre-regulator evaluation board with 15W of power. It is designed for instrumentation and measurement applications, and features a wide input voltage range of 4.5V to 42V. The board includes a NCP1075 pre-regulator, which is a high-efficiency, low-dropout linear regulator with a wide input voltage range and low quiescent current. It also includes a power MOSFET, a current sense resistor, and a voltage sense resistor. The board is designed to provide a regulated output voltage of 5V with a maximum output current of 3A. The board also includes a power LED indicator, a power switch, and a thermal shutdown circuit. The board is RoHS compliant and is suitable for use in a variety of instrumentation and measurement applications.
- TypeParameter
- Factory Lead Time52 Weeks
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output12V
- Frequency - Switching100kHz
- Utilized IC / PartNCP1075
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Power - Output15W
- Main PurposeAC/DC, Primary Side
- Outputs and Type1, Isolated
- Regulator TopologyFlyback
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | IC TRNSLTR UNIDIRECTIONAL 8TSSOP | 8 | BUY |


Product
Brand
Articles
Tools