web counter

STMicroelectronics STEVAL-ISA125V1EVAL BOARD ISOL SMPS VIPER28LN

STMicroelectronics STEVAL-ISA125V1 Reference Design 1
STMicroelectronics STEVAL-ISA125V1 Reference Design 1
STMicroelectronics STEVAL-ISA125V1 Reference Design 1
STMicroelectronics STEVAL-ISA125V1 Reference Design 1

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

AudioAudioPrintersPower Supplies

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA125V1 is a 5 V/10 W, 60 kHz isolated flyback demonstration board with extra power management features. It is based on the VIPer28L, a high-performance, low-power off-line converter IC. The board is designed to provide a complete solution for isolated flyback applications, including an audio amplifier and LED driver. It features a wide input voltage range of 85-265 VAC, a high efficiency of up to 90%, and a low standby power consumption of less than 0.5 W. The board also includes a comprehensive set of protection features, such as over-voltage, over-temperature, and short-circuit protection. The STEVAL-ISA125V1 is an ideal solution for applications such as LED lighting, industrial automation, and consumer electronics.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    VIPER™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    60kHz
  • Utilized IC / Part
    VIPer28
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    10W
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS TSC102IPT Current Sense Amplifier, High Side, 2 Amplifier, 7 A, TSSOP, 8 Pins, -40 C, 125 C14782RFQ