web counter

Infineon Technologies EVALPFC2-ICE2PCS01BOARD DEMO 300/500W CCM-PFC SMPS

Infineon Technologies EVALPFC2-ICE2PCS01 Reference Design 2
Infineon Technologies EVALPFC2-ICE2PCS01 Reference Design 1
Infineon Technologies EVALPFC2-ICE2PCS01 Reference Design 2
Infineon Technologies EVALPFC2-ICE2PCS01 Reference Design 1
Infineon Technologies EVALPFC2-ICE2PCS01 Reference Design 1
Infineon Technologies EVALPFC2-ICE2PCS01 Reference Design 2

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Power ManagementPower Supplies

ECAD Model:

Description

The Infineon Technologies AG EVALPFC2-ICE2PCS01 is a 300W PFC Evaluation Board with CCM PFC controller ICE2PCS01, Power Management IC. It is designed to evaluate the performance of the ICE2PCS01 PFC controller in a wide range of applications. The board features a wide input voltage range of 85VAC to 265VAC, and a wide output voltage range of 400V to 600V. It also features a high efficiency of up to 99%, and a low standby power consumption of less than 0.5W. The board is equipped with a comprehensive set of protection features, including over-voltage, over-current, and short-circuit protection. It also includes a comprehensive set of diagnostic features, such as a power-on reset, a power-good signal, and a fault signal. The board is designed to be used in a wide range of applications, including lighting, industrial, and consumer applications.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Factor Correction
  • Utilized IC / Part
    ICE2PS01
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    300W, 393V, 750mA Output, 85~265VAC Input
  • Embedded
    No
  • Secondary Attributes
    Boost Converter, Continuous Conduction Mode
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC TXRX HALF DUP RS485/422 8SOIC737RFQ
Analog Devices Inc.IC TXRX HALF DUP RS485/422 8SOIC25000RFQ