web counter

Diodes Incorporated AP3785TEV1EVAL BOARD FOR AP3785T

Diodes Incorporated AP3785TEV1 Reference Design 4
Diodes Incorporated AP3785TEV1 Reference Design 1
Diodes Incorporated AP3785TEV1 Reference Design 2
Diodes Incorporated AP3785TEV1 Reference Design 3
Diodes Incorporated AP3785TEV1 Reference Design 4
Diodes Incorporated AP3785TEV1 Reference Design 1
Diodes Incorporated AP3785TEV1 Reference Design 1
Diodes Incorporated AP3785TEV1 Reference Design 2
Diodes Incorporated AP3785TEV1 Reference Design 3
Diodes Incorporated AP3785TEV1 Reference Design 4

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Power ManagementAC to DC ChargerHome AppliancesAdaptor AC to DC Supply

ECAD Model:

Description

The Diodes Incorporated AP3785TEV1-TEV1 Evaluation Board is a universal AC input, PSR & PFM AP3785T 5V-3A Type C power management IC. It is designed to provide a complete evaluation platform for the AP3785T IC, allowing users to quickly and easily evaluate the performance of the IC. The board features a wide range of features, including a universal AC input, PSR & PFM control, adjustable output voltage, adjustable output current, and adjustable soft-start time. It also includes a comprehensive set of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also designed to be compatible with a wide range of Type C power sources, making it an ideal solution for a variety of applications.

Specifications

Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
  • Type
    Parameter
  • Factory Lead Time
    22 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Utilized IC / Part
    AP3785T
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Power - Output
    15W
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining