web counter

STMicroelectronics STEVAL-ISA113V1Power Management IC Development Tools Wide Range Output VIPER06HS Board

STMicroelectronics STEVAL-ISA113V1 Reference Design 1
STMicroelectronics STEVAL-ISA113V1 Reference Design 1
STMicroelectronics STEVAL-ISA113V1 Reference Design 1
STMicroelectronics STEVAL-ISA113V1 Reference Design 1

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsHome AppliancesPower MeterLED DriverPower Supplies

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA113V1 is a wide range single-output demonstration board based on the VIPER06HS Flyback Converter. It is designed for consumer electronics applications and is capable of providing up to 15W of output power. The board features a wide input voltage range of 90-265VAC and a wide output voltage range of 3.3-24V. It also features a high efficiency of up to 90%, low standby power consumption, and a wide operating temperature range of -40°C to +85°C. The board is also equipped with a comprehensive set of protection features, including overvoltage, overcurrent, and short-circuit protection. The STEVAL-ISA113V1 is an ideal solution for consumer electronics applications that require high efficiency, low standby power consumption, and wide operating temperature range.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    VIPER™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V
  • Utilized IC / Part
    VIPer06
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining