STMicroelectronics EVL6563H-100WEVAL BOARD FOR L6563 (100W)
The STMicroelectronics EVL6563H-100W Evaluation Board is a powerful and versatile tool for testing and evaluating the performance of the 100W, 400V AC to DC Single Output Power Supply for Electronic Ballast, Lighting Applications. This evaluation board is designed to provide a complete platform for testing and evaluating the performance of the power supply, including its power efficiency, power factor, and other parameters. The board features a wide range of components, including a power supply, a power factor controller, a current sense resistor, a voltage sense resistor, and a power factor correction circuit. It also includes a comprehensive set of test points and connectors for easy connection to external test equipment. The board is designed to be used with the STMicroelectronics STEVAL-ISV001V1 evaluation board, which provides a complete set of software and hardware tools for testing and evaluating the performance of the power supply.
- TypeParameter
- Package / Case100
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionPower Factor Correction
- Utilized IC / PartL6563
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes100W Power Factor Correction and Preregulator Combination
- EmbeddedNo
- Secondary AttributesTransition Mode and Active Tracking Boost Function
- REACH SVHCUnknown
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | HIGH EFFICIENCY DIGITAL INPUT AU | 6 | RFQ |


Product
Brand
Articles
Tools