web counter

ON Semiconductor NCP1608BOOSTGEVBPower Management IC Development Tools NCP1608 100 W BOOST EVB PWR SPY

ON Semiconductor NCP1608BOOSTGEVB Reference Design 4
ON Semiconductor NCP1608BOOSTGEVB Reference Design 1
ON Semiconductor NCP1608BOOSTGEVB Reference Design 2
ON Semiconductor NCP1608BOOSTGEVB Reference Design 3
ON Semiconductor NCP1608BOOSTGEVB Reference Design 4
ON Semiconductor NCP1608BOOSTGEVB Reference Design 1
ON Semiconductor NCP1608BOOSTGEVB Reference Design 1
ON Semiconductor NCP1608BOOSTGEVB Reference Design 2
ON Semiconductor NCP1608BOOSTGEVB Reference Design 3
ON Semiconductor NCP1608BOOSTGEVB Reference Design 4

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

LightingSolid state lightingElectronic BallastLCD Monitor

ECAD Model:

Description

The NCP1608BOOSTGEVB-BOOSTGEVB is an evaluation board for the NCP1608, a 100-W boost, power factor correction, lighting ballast controller. It is designed to evaluate the performance of the NCP1608 in a boost topology, and is capable of driving up to 100 W of power. The board includes a power supply, a boost inductor, a power factor correction capacitor, and a current sense resistor. It also includes a user interface, allowing for easy configuration and monitoring of the NCP1608. The board is designed to be used with a wide range of input voltages, and is capable of operating in both continuous and discontinuous conduction modes. The board is also designed to be used with a wide range of output voltages, allowing for a variety of lighting ballast applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Package / Case
    100
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Factor Correction
  • Utilized IC / Part
    NCP1608
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    100W, 85 ~ 265 VAC Input, 400 VDC Regulated Output
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Toshiba Semiconductor and StorageMOSFET NCH 30V 15A UDFNB7430BUY
ToshibaTrans MOSFET N-CH Si 30V 15A Automotive 6-Pin UDFN-B EP T/R1BUY
Toshiba Semiconductor and StorageMOSFET DRVR 1-OUT Hi Side Non-Inv 6-Pin WCSP Emboss T/R45BUY