web counter

STMicroelectronics EVL6563S-250WEVAL BOARD FOR L6563(250W)

STMicroelectronics EVL6563S-250W Reference Design 1
STMicroelectronics EVL6563S-250W Reference Design 1
STMicroelectronics EVL6563S-250W Reference Design 1
STMicroelectronics EVL6563S-250W Reference Design 1

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsDesktop PCFlat Panel DisplayIndustrial

ECAD Model:

Description

The STMicroelectronics EVL6563S-250W Evaluation Board is a powerful tool for evaluating the performance of the L6563S 250 W transition-mode PFC pre-Regulator. This board is designed to provide a complete platform for testing and evaluating the performance of the L6563S pre-Regulator. It features a wide range of components, including a power supply, a voltage regulator, a current sense resistor, a voltage sense resistor, and a power factor correction circuit. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the pre-Regulator. The EVL6563S-250W Evaluation Board is an ideal solution for testing and evaluating the performance of the L6563S pre-Regulator in computers and peripherals.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Factor Correction
  • Utilized IC / Part
    L6563
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    250W Power Factor Correction and Preregulator Combination
  • Embedded
    No
  • Secondary Attributes
    Transition Mode and Active Tracking Boost Function
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsOp Amp Dual Gp R-r I/o 5.5V 8-PIN Dfn Ep T/r827RFQ