web counter

ON Semiconductor NCP1034BCK5VGEVBPower Management IC Development Tools 48/5V 5A SYNC BCK

ON Semiconductor NCP1034BCK5VGEVB Reference Design 2
ON Semiconductor NCP1034BCK5VGEVB Reference Design 1
ON Semiconductor NCP1034BCK5VGEVB Reference Design 2
ON Semiconductor NCP1034BCK5VGEVB Reference Design 1
ON Semiconductor NCP1034BCK5VGEVB Reference Design 1
ON Semiconductor NCP1034BCK5VGEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementDC to DC Power Supply

ECAD Model:

Description

The ON Semiconductor NCP1034BCK5VGEVB-VGEVB is a high voltage PWM controller evaluation board that is designed to evaluate the performance of the NCP1034 power management IC. This board is capable of providing up to 500V of output voltage and is ideal for applications such as motor control, lighting, and power supplies. It features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes a USB interface for easy programming and debugging. The NCP1034BCK5VGEVB-VGEVB is a great choice for evaluating the performance of the NCP1034 power management IC.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    NCP1034
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyJedec Serial Output Temp Sensor, /-1 Deg C Max Accy (b Grade), 8 Dfn 2X3X0.9MM T/r8BUY