web counter

Linear Technology/Analog Devices DC1080ALTC4268 HIGH POWER PD WITH SYNCH

Linear Technology/Analog Devices DC1080A Reference Design 1
Linear Technology/Analog Devices DC1080A Reference Design 1
Linear Technology/Analog Devices DC1080A Reference Design 1
Linear Technology/Analog Devices DC1080A Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementFly-Back ConverterPoE Power SupplyDC to DC Power Supply

ECAD Model:

Description

The Analog Devices DC1080A-A, DC1080A, LTC4268 Demo Board is a high power PD with synchronous no-opto flyback controller and power management IC. It is designed to provide a complete solution for high power applications, such as LED lighting, industrial motor control, and power supplies. The board features a wide input voltage range of 4.5V to 60V, and can deliver up to 10A of output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a synchronous no-opto flyback controller, which allows for efficient power conversion and improved system reliability. The board is also designed to be easy to use, with a simple user interface and intuitive graphical user interface.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LTC4268-1
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining