web counter

Linear Technology/Analog Devices DC1814A-BBOARD EVAL FOR LTC4274A-2

Linear Technology/Analog Devices DC1814A-B Reference Design 5
Linear Technology/Analog Devices DC1814A-B Reference Design 1
Linear Technology/Analog Devices DC1814A-B Reference Design 2
Linear Technology/Analog Devices DC1814A-B Reference Design 3
Linear Technology/Analog Devices DC1814A-B Reference Design 4
Linear Technology/Analog Devices DC1814A-B Reference Design 5
Linear Technology/Analog Devices DC1814A-B Reference Design 1
Linear Technology/Analog Devices DC1814A-B Reference Design 1
Linear Technology/Analog Devices DC1814A-B Reference Design 2
Linear Technology/Analog Devices DC1814A-B Reference Design 3
Linear Technology/Analog Devices DC1814A-B Reference Design 4
Linear Technology/Analog Devices DC1814A-B Reference Design 5

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementPoE Power Supply

ECAD Model:

Description

The Analog Devices DC1814A-B Demo Board is a versatile power management solution for Ethernet-based applications. It is equipped with the LTC4274A-2, a 52.7W single LTPoE++ PSE controller, which provides a high-efficiency, low-cost solution for powering Ethernet-based devices. The board features a wide range of features, including a wide input voltage range, adjustable output voltage, and adjustable current limit. It also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with a variety of Ethernet-based devices, including PoE-enabled cameras, access points, and switches. The board is also compatible with a variety of PoE standards, including IEEE 802.3af, IEEE 802.3at, and IEEE 802.3bt.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4274
  • Function
    Power over Ethernet (PoE)
  • Operating Supply Voltage
    57V
  • Utilized IC / Part
    LTC4274A-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining