web counter

Linear Technology/Analog Devices DC1814A-DBOARD EVAL FOR LTC4274A-4

Linear Technology/Analog Devices DC1814A-D Reference Design 2
Linear Technology/Analog Devices DC1814A-D Reference Design 1
Linear Technology/Analog Devices DC1814A-D Reference Design 2
Linear Technology/Analog Devices DC1814A-D Reference Design 1
Linear Technology/Analog Devices DC1814A-D Reference Design 1
Linear Technology/Analog Devices DC1814A-D Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementPoE Power Supply

ECAD Model:

Description

The Analog Devices DC1814A-D Demo Board is a powerful and versatile platform for evaluating the LTC4274A-4, a 90W single-port Power over Ethernet (PoE) Plus Plus (PoE++) controller IC. This demo board is designed to provide a complete solution for testing and evaluating the features and performance of the LTC4274A-4. It includes a DC/DC converter, a DC/AC inverter, a PoE++ port, and a USB port for connecting to a PC. The demo board also includes a variety of power management features, such as over-voltage protection, over-current protection, and short-circuit protection. The demo board is also capable of providing up to 90W of power to a single PoE++ port, making it ideal for testing and evaluating the performance of the LTC4274A-4 in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4274
  • Function
    Power over Ethernet (PoE)
  • Operating Supply Voltage
    57V
  • Utilized IC / Part
    LTC4274A-4
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining