web counter

Linear Technology/Analog Devices DC1814A-CBOARD EVAL FOR LTC4274A-3

Linear Technology/Analog Devices DC1814A-C Reference Design 4
Linear Technology/Analog Devices DC1814A-C Reference Design 1
Linear Technology/Analog Devices DC1814A-C Reference Design 2
Linear Technology/Analog Devices DC1814A-C Reference Design 3
Linear Technology/Analog Devices DC1814A-C Reference Design 4
Linear Technology/Analog Devices DC1814A-C Reference Design 1
Linear Technology/Analog Devices DC1814A-C Reference Design 1
Linear Technology/Analog Devices DC1814A-C Reference Design 2
Linear Technology/Analog Devices DC1814A-C Reference Design 3
Linear Technology/Analog Devices DC1814A-C Reference Design 4

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementPoE Power Supply

ECAD Model:

Description

The Analog Devices DC1814A-C Demo Board is a powerful and versatile power management solution for PoE++ applications. It is based on the LTC4274A-3, a 70W single LTPoE++ PSE controller IC from Analog Devices. This demo board is designed to demonstrate the features and capabilities of the LTC4274A-3, and provides a platform for testing and evaluation of the IC. It features a wide range of power management features, including over-voltage protection, over-current protection, and short-circuit protection. The board also includes a USB-C port for easy connection to a PC or laptop. With its robust design and comprehensive features, the DC1814A-C Demo Board is an ideal solution for PoE++ applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4274
  • Function
    Power over Ethernet (PoE)
  • Operating Supply Voltage
    57V
  • Utilized IC / Part
    LTC4274A-3
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ