web counter

Analog Devices DC1815A-ALTC4266A-1 Power Over Ethernet Controller Demonstration Circuit

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementPoE Power Supply

ECAD Model:

Description

The Analog Devices DC1815A-A Demo Board is a powerful and versatile platform for evaluating the LTC4266A-1, a 4-port, 38.7W LTPoE++ PSE Controller Power Management IC. This board is designed to provide a comprehensive evaluation of the LTC4266A-1, allowing users to quickly and easily test the device’s features and performance. The board includes a wide range of features, including a USB-C port, a USB-A port, a DC power input, and a PoE output port. Additionally, the board includes a variety of LEDs and jumpers to facilitate testing and evaluation. With its comprehensive feature set and easy-to-use design, the DC1815A-A Demo Board is an ideal platform for evaluating the LTC4266A-1.

Specifications

Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 1 month ago)
  • Number of Pins
    0
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Carlo Gavazzi
  • Brand
    Carlo Gavazzi
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • RoHS
    Compliant
  • Interface Type
    I2C, USB
  • Tool Is For Evaluation Of
    LTC4266A-1
  • Package
    Box
  • Base Product Number
    DC1815
  • Mfr
    Analog Devices Inc.
  • Product Status
    Active
  • Series
    PS21L
  • Packaging
    Bulk
  • Type
    Power Over Ethernet (PoE)
  • Subcategory
    Switches
  • Function
    Power over Ethernet (PoE)
  • Output Voltage
    -
  • Operating Supply Voltage
    57 V
  • Utilized IC / Part
    LTC4266A-1
  • Supplied Contents
    Board(s)
  • Product Type
    Limit Switches
  • Evaluation Kit
    Yes
  • Primary Attributes
    -
  • Embedded
    No
  • Secondary Attributes
    -
  • Product
    Demonstration Boards
  • Features
    I²C
  • Input Voltage
    55 V to 57 V
  • Product Category
    Limit Switches
  • REACH SVHC
    No SVHC
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ