web counter

Linear Technology/Analog Devices DC1815A-CBOARD EVAL FOR LTC4266A-3

Linear Technology/Analog Devices DC1815A-C Reference Design 2
Linear Technology/Analog Devices DC1815A-C Reference Design 1
Linear Technology/Analog Devices DC1815A-C Reference Design 2
Linear Technology/Analog Devices DC1815A-C Reference Design 1
Linear Technology/Analog Devices DC1815A-C Reference Design 1
Linear Technology/Analog Devices DC1815A-C Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementPoE Power Supply

ECAD Model:

Description

The Analog Devices DC1815A-C Demo Board is a powerful and versatile platform for evaluating the LTC4266A-3, a 4-port, 70W LTPoE++ PSE Controller Power Management IC. This board is designed to provide a comprehensive evaluation of the LTC4266A-3, allowing users to quickly and easily test the device’s features and performance. The board includes a wide range of features, including a USB-C port, a USB-A port, a DC power input, and a PoE output port. Additionally, the board includes a variety of LEDs and jumpers to facilitate testing and evaluation. With its comprehensive feature set and easy-to-use design, the DC1815A-C Demo Board is an ideal platform for evaluating the LTC4266A-3.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4266
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LTC4266A-3
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesMonostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R0RFQ