web counter

ON Semiconductor NCP3065SOBCKGEVBON SEMICONDUCTOR NCP3065SOBCKGEVB SEPIC LED Driver Eval. Board

ON Semiconductor NCP3065SOBCKGEVB Reference Design 3
ON Semiconductor NCP3065SOBCKGEVB Reference Design 1
ON Semiconductor NCP3065SOBCKGEVB Reference Design 2
ON Semiconductor NCP3065SOBCKGEVB Reference Design 3
ON Semiconductor NCP3065SOBCKGEVB Reference Design 1
ON Semiconductor NCP3065SOBCKGEVB Reference Design 1
ON Semiconductor NCP3065SOBCKGEVB Reference Design 2
ON Semiconductor NCP3065SOBCKGEVB Reference Design 3

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingResidential Lighting

ECAD Model:

Description

The ON Semiconductor NCP3065SOBCKGEVB-SOBCKGEVB is a high intensity LED driver using the NCP3065/NCV3065 lighting solutions. It is designed to provide a high level of efficiency and reliability for LED lighting applications. The NCP3065SOBCKGEVB-SOBCKGEVB features a wide input voltage range of 4.5V to 40V, a wide output current range of 0.1A to 1.5A, and a wide dimming range of 0.1% to 100%. It also has a low quiescent current of only 1.5mA, and a low shutdown current of 0.1mA. The NCP3065SOBCKGEVB-SOBCKGEVB is ideal for applications such as LED lighting, automotive lighting, and industrial lighting.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Packaging
    Bulk
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Output Current
    3A
  • Voltage - Output
    3.6V
  • Topology
    Buck-Boost
  • Max Input Voltage
    12V
  • Output Current per Channel
    350mA
  • Utilized IC / Part
    NCP3065
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC TXRX RS-485422 115KBPS 8-SOIC99998RFQ