web counter

ON Semiconductor NCP3065SOBSTGEVBEVAL BOARD FOR NCP3065SOBSTG

ON Semiconductor NCP3065SOBSTGEVB Reference Design 3
ON Semiconductor NCP3065SOBSTGEVB Reference Design 1
ON Semiconductor NCP3065SOBSTGEVB Reference Design 2
ON Semiconductor NCP3065SOBSTGEVB Reference Design 3
ON Semiconductor NCP3065SOBSTGEVB Reference Design 1
ON Semiconductor NCP3065SOBSTGEVB Reference Design 1
ON Semiconductor NCP3065SOBSTGEVB Reference Design 2
ON Semiconductor NCP3065SOBSTGEVB Reference Design 3

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingResidential Lighting

ECAD Model:

Description

The ON Semiconductor NCP3065SOBSTGEVB-SOBSTGEVB Evaluation Board is a lighting solution that uses the NCP3065 high intensity and high brightness LED drivers. This board is designed to provide a platform for evaluating the performance of the NCP3065 LED drivers in a variety of lighting applications. It features a wide range of adjustable parameters, including current, frequency, and dimming, allowing users to customize the lighting output to their specific needs. The board also includes a variety of safety features, such as over-temperature protection and short-circuit protection, to ensure reliable operation. With its high intensity and high brightness LED drivers, the NCP3065SOBSTGEVB-SOBSTGEVB Evaluation Board is an ideal solution for a variety of lighting applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Packaging
    Bulk
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Output Current
    350mA
  • Voltage - Output
    20V
  • Topology
    Buck-Boost
  • Max Input Voltage
    12V
  • Output Current per Channel
    350mA
  • Utilized IC / Part
    NCP3065
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining