web counter

ON Semiconductor NCP51820GAN1GEVBNCP51820GAN1GEVB EVALUATI

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Power ManagementOff-Line Power Supplies

ECAD Model:

Description

The ON Semiconductor NCP51820GAN1GEVB-GEVB is an evaluation board for the NCP51820 GaN Driver IC. This IC is designed to drive 650V, 50 mOhm E-mode GaN HEMT power management ICs. The board features a wide range of features, including a high-efficiency, low-noise, low-EMI design, adjustable switching frequency, and adjustable dead time. It also includes a wide range of protection features, such as over-voltage, over-current, and over-temperature protection. The board is designed to be used with a wide range of power supplies, including AC/DC, DC/DC, and DC/AC. The board also includes a USB interface for easy programming and debugging.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Gate Driver
  • Utilized IC / Part
    NCP51820
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorClock Divider Buffer 1-OUT 16-Pin QFN EP Rail3018BUY