web counter

ON Semiconductor NCP51820GAN2GEVBNCP51820GAN2GEVB EVALUATI

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Power ManagementOff-Line Power Supplies

ECAD Model:

Description

The ON Semiconductor NCP51820GAN2GEVB-GEVB is an evaluation board for the NCP51820 GaN Driver IC. This IC is designed to drive 650V, 56 mOhm E-mode GaN GITs, making it ideal for power management applications. The board includes a USB-C connector for easy connection to a PC, as well as a DC power supply input and a DC output for connecting to the load. The board also includes a variety of test points and jumpers for easy evaluation of the IC's performance. The board is designed to be used with the NCP51820 Evaluation Software, which provides a graphical user interface for configuring and monitoring the IC's performance.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Gate Driver
  • Utilized IC / Part
    NCP51820
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC FF D-TYPE SNGL 1BIT 16QFN1000BUY