web counter

OSRAM AS5601-SO_EK_ABAdapter Board for AS5601 12-Bit On-Axis Magnetic Rotary Position Sensor

OSRAM AS5601-SO_EK_AB Reference Design 3
OSRAM AS5601-SO_EK_AB Reference Design 1
OSRAM AS5601-SO_EK_AB Reference Design 2
OSRAM AS5601-SO_EK_AB Reference Design 3
OSRAM AS5601-SO_EK_AB Reference Design 1
OSRAM AS5601-SO_EK_AB Reference Design 1
OSRAM AS5601-SO_EK_AB Reference Design 2
OSRAM AS5601-SO_EK_AB Reference Design 3

Applications:

Sensors and Transducers >

Magnetic Sensor

End Products:

AutomotiveAutomotive ApplicationsIndustrial Applications

ECAD Model:

Description

The AS5601-SO_EK_AB Adapter Board is based on the AS5601 Rotary Magnetic Position Sensor and is designed for use in automotive and transportation applications. It is a small, low-power, high-precision, digital rotary position sensor that is capable of measuring the absolute angular position of a rotating shaft. The board features a wide operating temperature range, low power consumption, and a high resolution of up to 12 bits. It is also designed to be robust and reliable, making it suitable for harsh automotive environments. The board is also equipped with a variety of interfaces, including I2C, SPI, and PWM, allowing for easy integration into existing systems.

Specifications

OSRAM technical specifications, attributes, parameters and parts with similar specifications to OSRAM .
  • Type
    Parameter
  • Interface Standards
    Serial I2C
  • Category
    Sensor and Transducer Tools
  • Package
    Box
  • Base Product Number
    AS5601
  • Mfr
    ams OSRAM
  • Product Status
    Active
  • For Use With
    Angle Position
  • Unit Weight
    0.412264 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Interface Type
    I2C
  • Part # Aliases
    990600787 Q65114A1429
  • Manufacturer
    ams OSRAM
  • Brand
    ams OSRAM
  • Tool Is For Evaluation Of
    AS5601
  • RoHS
    Details
  • Series
    -
  • Packaging
    Bulk
  • Type
    Adapter Board
  • Subcategory
    Development Tools
  • Voltage - Supply
    3.3V, 5V
  • Operating Supply Voltage
    3.3 V
  • Interface
    I²C
  • Utilized IC / Part
    AS5601
  • Supplied Contents
    Board(s)
  • Product Type
    Magnetic Sensor Development Tools
  • Sensor Type
    Magnetic, Rotary Position
  • Sensitivity
    -
  • Embedded
    -
  • Sensing Range
    360°
  • Product
    Adapter Boards
  • Product Category
    Magnetic Sensor Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsMCU 32-bit STM32F1 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 100-Pin LQFP Tray4951RFQ
STMicroelectronicsIC ARM CORTEX MCU 128KB 100LQFP670RFQ