web counter

Seeed Technology Co., Ltd 103020136GROVE 8CHANNEL SOLID STATE RELAY

Seeed Technology Co., Ltd 103020136 Reference Design 8
Seeed Technology Co., Ltd 103020136 Reference Design 1
Seeed Technology Co., Ltd 103020136 Reference Design 2
Seeed Technology Co., Ltd 103020136 Reference Design 3
Seeed Technology Co., Ltd 103020136 Reference Design 4
Seeed Technology Co., Ltd 103020136 Reference Design 5
Seeed Technology Co., Ltd 103020136 Reference Design 6
Seeed Technology Co., Ltd 103020136 Reference Design 7
Seeed Technology Co., Ltd 103020136 Reference Design 8
Seeed Technology Co., Ltd 103020136 Reference Design 1
Seeed Technology Co., Ltd 103020136 Reference Design 1
Seeed Technology Co., Ltd 103020136 Reference Design 2
Seeed Technology Co., Ltd 103020136 Reference Design 3
Seeed Technology Co., Ltd 103020136 Reference Design 4
Seeed Technology Co., Ltd 103020136 Reference Design 5
Seeed Technology Co., Ltd 103020136 Reference Design 6
Seeed Technology Co., Ltd 103020136 Reference Design 7
Seeed Technology Co., Ltd 103020136 Reference Design 8

Applications:

Power Drivers >

Relay Power Driver

End Products:

IndustrialStage Light ControlCoal IndustriesMedical DevicesChemical IndustriesTraffic Signals

ECAD Model:

Description

Seeed Technology Co.,Ltd 103020136-103020136, 103020136, Grove - 8 Channel Solid State Relay Evaluation Kit is an industrial grade evaluation kit based on the high-quality G3MC202P module. It is designed for use in a wide range of applications, including industrial automation, home automation, and other applications requiring reliable and precise control of electrical loads. The kit features 8 channels with a maximum load of 10A/250VAC, 10A/30VDC, and DC 5V/12V/24V. It is designed to provide reliable and precise control of electrical loads, and is suitable for a variety of applications. The kit is easy to install and use, and is backed by a one-year warranty.

Specifications

Seeed Technology Co., Ltd technical specifications, attributes, parameters and parts with similar specifications to Seeed Technology Co., Ltd .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Relay
  • Function
    Solid State
  • Contents
    Board(s)
  • Platform
    Grove
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS - STM32F030F4P6TR - MCU, 32BIT, CORTEX-M0, 48MHZ, TSSOP-2010605RFQ
Diodes IncorporatedIC REG LIN 3.3V 300MA SOT23R-30BUY