Silicon Labs CP2104-EKKIT EVAL FOR CP2104
The Silicon Labs CP2104-EK Evaluation Board is a USB transceiver designed for use with portable computers, computers, and peripherals. It is based on the CP2104 USB-to-UART bridge chip, which provides a simple solution for connecting devices with a UART interface to a USB port. The board features a USB Type-A connector, a USB Type-B connector, and a UART connector. It also includes a power LED, a reset button, and a jumper for selecting the power source. The board is designed to be used with the Silicon Labs CP2104 USB-to-UART Bridge software, which provides a simple interface for configuring the board and communicating with the connected device. The CP2104-EK Evaluation Board is an ideal solution for quickly and easily connecting devices with a UART interface to a USB port.
- TypeParameter
- Factory Lead Time2 Weeks
- Weight50.008559mg
- Published1997
- Part StatusNot For New Designs
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionUSB 2.0 to UART (RS485) Bridge
- Operating Supply Voltage3V
- InterfaceRS-232, USB
- Utilized IC / PartCP2104
- Supplied ContentsBoard(s), Cable(s)
- Evaluation KitYes
- Primary AttributesFull Speed (12Mbps)
- EmbeddedNo
- Secondary AttributesOn-Board LEDs
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC RF TXRX MCU 802.15.4 64VFQFN | 129 | BUY | |
| Microchip Technology | IC AVR MCU 2.4GHZ XCEIVR 64VQFN | 0 | RFQ | |
| EAO | SECME 1K2 ACT GOLD RIGHT ANGLE MOUNT RED | 371 | BUY | |
| Microchip Technology | ATMEL ATMEGA128RFA1-ZU8 Bit Microcontroller, Low Power High Performance, ATmega, 16 MHz, 128 KB, 16 KB, 64 Pins, QFN | 260 | RFQ |


Product
Brand
Articles
Tools