web counter

Microchip Technology EVB-USB2514BCInterface Development Tools USB2514 Evaluation Board

Microchip Technology EVB-USB2514BC Reference Design 4
Microchip Technology EVB-USB2514BC Reference Design 1
Microchip Technology EVB-USB2514BC Reference Design 2
Microchip Technology EVB-USB2514BC Reference Design 3
Microchip Technology EVB-USB2514BC Reference Design 4
Microchip Technology EVB-USB2514BC Reference Design 1
Microchip Technology EVB-USB2514BC Reference Design 1
Microchip Technology EVB-USB2514BC Reference Design 2
Microchip Technology EVB-USB2514BC Reference Design 3
Microchip Technology EVB-USB2514BC Reference Design 4

Applications:

Interface >

USB Transceiver

End Products:

AudioScannersAudio DockDVD PlayerLCD TVLCD MonitorPortable ComputersSet-Top BoxPrinters

ECAD Model:

Description

The Microchip Technology EVB-USB2514BC Evaluation Board is a comprehensive development platform for testing and evaluating the USB2514B High Speed USB 2.0 Multi TT 4 Port Hub with Battery Charging Support, Audio and GPIO. This board features four downstream ports, each with its own dedicated transceiver, allowing for simultaneous data transfer and charging of up to four devices. It also includes an audio codec, allowing for audio playback and recording, as well as a GPIO interface for connecting external devices. The board is powered by a USB 2.0 connection and is compatible with Windows, Mac, and Linux operating systems. With its comprehensive features, the EVB-USB2514BC Evaluation Board is an ideal platform for testing and evaluating the USB2514B High Speed USB 2.0 Multi TT 4 Port Hub with Battery Charging Support, Audio and GPIO.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Series
    MultiTRAK™
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Type
    Interface
  • Base Part Number
    USB2514B
  • Function
    USB 2.0 Hub
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Utilized IC / Part
    USB2514B
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Quad Port Hub, High Speed (480Mbps), I2C/SMBus
  • Embedded
    No
  • Secondary Attributes
    Overcurrent Protection, Port Power Switching, ESD Protection
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ