web counter

Microchip Technology EVB-LAN9500A-LCEthernet Development Tools LAN9500 Design Kit Low-Cost USB Dongle

Microchip Technology EVB-LAN9500A-LC Reference Design 2
Microchip Technology EVB-LAN9500A-LC Reference Design 1
Microchip Technology EVB-LAN9500A-LC Reference Design 2
Microchip Technology EVB-LAN9500A-LC Reference Design 1
Microchip Technology EVB-LAN9500A-LC Reference Design 1
Microchip Technology EVB-LAN9500A-LC Reference Design 2

Applications:

Interface >

USB Transceiver

End Products:

AudioTest EquipmentSet-Top BoxDocking StationInstrumentation and Measurement

ECAD Model:

Description

The Microchip Technology EVB-LAN9500A-LC is a customer evaluation board dongle that provides a high-speed USB 2.0 to 10/100 Ethernet connection. It features the LAN9500A, a high-speed USB 2.0 to 10/100 Ethernet controller, and an audio jack for audio output. The board is designed to provide a reliable and easy-to-use platform for evaluating the performance of the LAN9500A controller. It is ideal for applications such as industrial automation, medical, and consumer electronics. The board also includes a USB 2.0 port, a 10/100 Ethernet port, and a power LED indicator. The board is compatible with Windows, Linux, and Mac OS X operating systems.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    100
  • Packaging
    Bulk
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LAN9500A
  • Function
    Ethernet Controller (PHY and MAC)
  • Operating Supply Voltage
    5V
  • Interface
    Ethernet, USB
  • Utilized IC / Part
    LAN9500A
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Single Chip Hi-Speed USB to 10/100 Ethernet
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC USB 2.0-10/100 ETH CRTL 56QFN2340BUY
Texas InstrumentsTEXAS INSTRUMENTS LP38693MP-3.3/NOPB IC, V REG LDO 0.5A 3.3V, SMD, 38693,REEL17BUY
STMicroelectronicsIC RESET CIRCUIT 2.88V PP SOT-236000BUY