Arduino A000004ARDUINO USB HOST SHIELD
Description
Arduino Corporation A000004-A000004 is a leading provider of open-source hardware and software solutions for the Internet of Things (IoT). The company offers a range of products, including the Arduino USB Host Shield based on the MAX3421E full speed USB Peripheral/Host Controller, Video and Imaging Processing Shield, and the Arduino Ethernet Shield. The USB Host Shield allows users to connect USB devices to their Arduino boards, while the Video and Imaging Processing Shield enables users to capture and process video and images. The Ethernet Shield provides users with an easy way to connect their Arduino boards to the internet. All of these products are designed to make it easier for users to create their own IoT projects.
Specifications
Arduino technical specifications, attributes, parameters and parts with similar specifications to Arduino .
- TypeParameter
- Factory Lead Time3 Weeks
- Published2011
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)Not Applicable
- TypeInterface
- FunctionUSB Host Board
- Operating Supply Voltage9V
- InterfaceI2C, SPI, USB
- Data Bus Width8b
- Utilized IC / PartMAX3421E
- Evaluation KitYes
- Core ArchitectureAVR
- ContentsBoard(s)
- PlatformArduino
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC REG BUCK ADJ 1A TSOT23-6 | 5529 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - LP2985-33DBVR - LDO VOLTAGE REGULATOR, 3.3V, 150mA, 5-SOT-23 | 3983 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS LM2734YMK/NOPB. STEP-DOWN DC/DC REGULATOR, TSOT-6, FULL REEL | 2 | RFQ | |
| Texas Instruments | IC REG BUCK ADJ 1A TSOT23-6 | 3340 | RFQ | |
| Texas Instruments | IC REG BUCK ADJ 1A TSOT23-6 | 39893 | RFQ | |
| Texas Instruments | IC REG BUCK ADJ 1A TSOT23-6 | 297 | RFQ |


Product
Brand
Articles
Tools