Linear Technology/Analog Devices DC2026C-KITLINDUINO ONE LT3973/LTM2884 EVAL
The Analog Devices DC2026C-KIT is an instrumentation and measurement kit that includes the DC2026C with DC934A Linduino One Isolated Arduino-Compatible Demonstration Board with LTC2607/LTC2422 (DC934A) Demo Board. This kit is designed to provide a comprehensive platform for evaluating and demonstrating the performance of Analog Devices’ high-precision, low-power, and low-noise data converters. The DC2026C-KIT includes the DC2026C board, which is a high-performance, low-power, and low-noise data converter evaluation board. The DC2026C board is designed to evaluate the performance of the LTC2607/LTC2422 family of data converters. The DC934A Linduino One Isolated Arduino-Compatible Demonstration Board is included in the kit to provide a platform for programming and controlling the DC2026C board. The DC934A board is an Arduino-compatible board that is designed to provide a platform for programming and controlling the DC2026C board. The kit also includes a variety of accessories, such as cables, power supplies, and software, to enable users to quickly and easily evaluate and demonstrate the performance of the LTC2607/LTC2422 family of data converters.
- TypeParameter
- Factory Lead Time8 Weeks
- Mounting TypeFixed
- Published2002
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 8-Bit
- Core ProcessorAVR
- Utilized IC / PartLT3973, LTM2884, ATmega328, LTC2422, LTC2607
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformLinduino One
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | LDO Regulator Pos 1.22V to 20V 0.1A 5-Pin TSOT-23 | 9300 | RFQ | |
| Analog Devices, Inc. | 1050 | RFQ | ||
| FTDI, Future Technology Devices International Ltd | IC USB FS SERIAL UART 28-SSOP | 4000 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| ON Semiconductor | FAIRCHILD SEMICONDUCTOR NC7WB66K8X Analogue Switch, SPST, 2 Channels, 13.5 ohm, 1.65V to 5.5V, US8, 8 Pins | 2643 | RFQ | |
| Analog Devices, Inc. | LDO Regulator Pos 3.3V 0.1A 5-Pin TSOT-23 | 1 | RFQ |


Product
Brand
Articles
Tools