web counter

Linear Technology/Analog Devices DC1789ADEMO BOARD ISO USB TX W/PWR

Linear Technology/Analog Devices DC1789A Reference Design 3
Linear Technology/Analog Devices DC1789A Reference Design 1
Linear Technology/Analog Devices DC1789A Reference Design 2
Linear Technology/Analog Devices DC1789A Reference Design 3
Linear Technology/Analog Devices DC1789A Reference Design 1
Linear Technology/Analog Devices DC1789A Reference Design 1
Linear Technology/Analog Devices DC1789A Reference Design 2
Linear Technology/Analog Devices DC1789A Reference Design 3

Applications:

Interface >

USB Transceiver

End Products:

Instrumentation and MeasurementData Acquisition SystemMedical and HealthcareIndustrialNetwork Interface Device

ECAD Model:

Description

The Analog Devices DC1789A-A Demonstration Board is a versatile tool for instrumentation and measurement applications. It features the LTM2884 Isolated USB Transceiver with Isolated Power, which provides a reliable and secure connection between a PC and the board. The board is designed to demonstrate the features and capabilities of the LTM2884, and includes a variety of components and features to enable users to quickly and easily evaluate the performance of the transceiver. The board includes a USB connector, a power supply, a voltage regulator, a voltage reference, a temperature sensor, a current sense amplifier, a voltage sense amplifier, a digital isolator, and a variety of other components. The board also includes a variety of test points and connectors to enable users to quickly and easily evaluate the performance of the transceiver. The board is ideal for use in a variety of instrumentation and measurement applications, and is a great tool for quickly and easily evaluating the performance of the LTM2884.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTM2884
  • Function
    Digital Isolator
  • Utilized IC / Part
    LTM2884
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ