Linear Technology/Analog Devices DC2026BLINDUINO ONE LT3973/LTM2884 BRD
The Analog Devices DC2026B-B, DC2026B, Linduino One Isolated Arduino-Compatible Demonstration Board, Instrumentation and Measurement Board is a powerful and versatile tool for prototyping and testing applications. It is an Arduino-compatible board that is designed to provide a reliable and isolated platform for instrumentation and measurement applications. It features a wide range of analog and digital I/O, including analog-to-digital converters, digital-to-analog converters, and digital I/O. It also includes a variety of communication interfaces, including USB, Ethernet, and CAN. The board is powered by a 5V DC power supply and is compatible with the Arduino IDE. It is ideal for prototyping and testing applications in the fields of instrumentation, measurement, and control.
- TypeParameter
- Mounting TypeFixed
- Published2002
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 8-Bit
- Core ProcessorAVR
- Utilized IC / PartLT3973, LTM2884, ATmega328
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformLinduino One
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | ON SEMICONDUCTOR - NC7WZ125K8X - Buffer, 1.65 V to 5.5 V, US8-8 | 1153 | RFQ | |
| Analog Devices, Inc. | LDO Regulator Pos 1.22V to 20V 0.1A 5-Pin TSOT-23 | 9300 | RFQ | |
| Analog Devices, Inc. | 1050 | RFQ | ||
| FTDI, Future Technology Devices International Ltd | IC USB FS SERIAL UART 28-SSOP | 25 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 500 | RFQ | ||
| Analog Devices, Inc. | LDO Regulator Pos 3.3V 0.1A 5-Pin TSOT-23 | 1 | RFQ |


Product
Brand
Articles
Tools