web counter

Linear Technology/Analog Devices DC2026CLINDUINO ONE LT3973/M2884/ATMEGA

Linear Technology/Analog Devices DC2026C Reference Design 2
Linear Technology/Analog Devices DC2026C Reference Design 1
Linear Technology/Analog Devices DC2026C Reference Design 2
Linear Technology/Analog Devices DC2026C Reference Design 1
Linear Technology/Analog Devices DC2026C Reference Design 1
Linear Technology/Analog Devices DC2026C Reference Design 2

Applications:

Interface >

USB Transceiver

End Products:

Instrumentation and MeasurementData Acquisition SystemMedical and HealthcareIndustrialNetwork Interface Device

ECAD Model:

Description

The Analog Devices DC2026C-C, DC2026C, Linduino One Isolated Arduino-Compatible Demonstration Board, Instrumentation and Measurement Board is a powerful and versatile tool for prototyping and testing applications. It is designed to provide a complete, isolated, and safe environment for developing and testing applications that require precise measurements and control. The board features an Arduino-compatible microcontroller, a wide range of analog and digital I/O, and a variety of communication protocols. It also includes a variety of sensors and actuators, allowing for a wide range of applications. The board is designed to be used with the Linduino One software, which provides an easy-to-use graphical user interface for programming and debugging. The board is also compatible with a variety of other development tools, such as the Arduino IDE. The DC2026C-C, DC2026C, Linduino One Isolated Arduino-Compatible Demonstration Board, Instrumentation and Measurement Board is an ideal tool for prototyping and testing applications that require precise measurements and control.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mounting Type
    Fixed
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Core Processor
    AVR
  • Utilized IC / Part
    LT3973, LTM2884, ATmega328
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Linduino One
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
FTDI, Future Technology Devices International LtdIC USB FS SERIAL UART 28-SSOP4000RFQ
ON SemiconductorON SEMICONDUCTOR - NC7WZ125K8X - Buffer, 1.65 V to 5.5 V, US8-81153RFQ
Analog Devices, Inc.LDO Regulator Pos 1.22V to 20V 0.1A 5-Pin TSOT-239300RFQ
Analog Devices, Inc.1050RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.500RFQ
Analog Devices, Inc.LDO Regulator Pos 3.3V 0.1A 5-Pin TSOT-231RFQ