Linear Technology/Analog Devices DC2026B-KITLINDUINO ONE LT3973/LTM2884 KIT
The Analog Devices DC2026B-KIT is a Linduino One Isolated Arduino-Compatible Demonstration Board with LTC2607/LTC2422 (DC934A) Demo Board, Instrumentation and Measurement Board. This kit is designed to help users quickly and easily evaluate the performance of the LTC2607 and LTC2422 analog-to-digital converters. The kit includes a Linduino One board, a DC934A demo board, and a DC2026B instrumentation and measurement board. The Linduino One board is an Arduino-compatible board that is pre-programmed with the necessary code to evaluate the performance of the LTC2607 and LTC2422. The DC934A demo board provides a platform for the user to connect the LTC2607 and LTC2422 to the Linduino One board. The DC2026B instrumentation and measurement board provides a platform for the user to measure the performance of the LTC2607 and LTC2422. This kit is ideal for users who need to quickly and easily evaluate the performance of the LTC2607 and LTC2422.
- TypeParameter
- Mounting TypeFixed
- Published2002
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 8-Bit
- Core ProcessorAVR
- Utilized IC / PartLT3973, LTM2884, ATmega328, LTC2422, LTC2607
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformLinduino One
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | ON SEMICONDUCTOR - NC7WZ125K8X - Buffer, 1.65 V to 5.5 V, US8-8 | 1153 | RFQ | |
| Analog Devices, Inc. | LDO Regulator Pos 1.22V to 20V 0.1A 5-Pin TSOT-23 | 9300 | RFQ | |
| Analog Devices, Inc. | 1050 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 500 | RFQ | ||
| FTDI, Future Technology Devices International Ltd | IC USB FS SERIAL UART 28-SSOP | 25 | RFQ | |
| Analog Devices, Inc. | LDO Regulator Pos 3.3V 0.1A 5-Pin TSOT-23 | 1 | RFQ |


Product
Brand
Articles
Tools