web counter

Microchip Technology EVB-LAN9730-MIIMICROCHIP EVB-LAN9730-MII EVAL BOARD, HSIC/ENET PHY, LAN9730

Microchip Technology EVB-LAN9730-MII Reference Design 1
Microchip Technology EVB-LAN9730-MII Reference Design 1
Microchip Technology EVB-LAN9730-MII Reference Design 1
Microchip Technology EVB-LAN9730-MII Reference Design 1

Applications:

Interface >

USB Transceiver

End Products:

IndustrialTest EquipmentSet-Top BoxPrintersIndustrialInstrumentation and Measurement

ECAD Model:

Description

The Microchip Technology EVB-LAN9730-MII and EVB-LAN9730-MIIm Evaluation Boards are designed to evaluate the LAN9730 High-Speed USB 2.0 HSIC to 10/100 Ethernet Customer, Industrial and Automotive Ethernet Controllers. The boards feature a USB 2.0 HSIC interface, 10/100 Ethernet PHY, and a Microchip PIC32MX microcontroller. The boards are designed to provide a complete platform for evaluating the LAN9730 Ethernet controller and its features. The boards are also designed to be used as a reference design for customer applications. The boards are equipped with a variety of features, including a USB 2.0 HSIC interface, 10/100 Ethernet PHY, and a Microchip PIC32MX microcontroller. The boards also feature a variety of connectors, including RJ45, USB, and Ethernet. The boards are designed to be used in a variety of applications, including automotive, industrial, and customer applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Package / Case
    100
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LAN9730
  • Function
    Ethernet Controller (PHY and MAC)
  • Operating Supply Voltage
    5V
  • Interface
    Ethernet, USB
  • Utilized IC / Part
    LAN9730
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Single Chip Hi-Speed USB to 10/100 Ethernet
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyIC, EEPROM SERIAL 2K, 93LC56, SOIC893BUY
Texas InstrumentsIC 2.64V SUPPLY MONITOR SOT23-5158BUY
Analog Devices, Inc.IC REG LDO 3.3V 1.5A D2PAK64RFQ