web counter

Microchip Technology EVB-USB3340Evaluation Kit For USB3340 Hi-Speed USB 2.0 Transceiver w/ULPI Interface

Microchip Technology EVB-USB3340 Reference Design 3
Microchip Technology EVB-USB3340 Reference Design 1
Microchip Technology EVB-USB3340 Reference Design 2
Microchip Technology EVB-USB3340 Reference Design 3
Microchip Technology EVB-USB3340 Reference Design 1
Microchip Technology EVB-USB3340 Reference Design 1
Microchip Technology EVB-USB3340 Reference Design 2
Microchip Technology EVB-USB3340 Reference Design 3

Applications:

Interface >

USB Transceiver

End Products:

Consumer ElectronicsMP3 PlayerScannersDigital Still Camera (DSC)Game ConsoleDigital Video RecorderEntertainment DevicesPersonal Digital AssistantIP PhoneDigital Video CameraGPS NavigationHard Disk Drive (HDD)Set-Top BoxPortable Media PlayerPrintersCellular Phone

ECAD Model:

Description

The Microchip Technology EVB-USB3340 is an evaluation board designed for the USB3340 USB 2.0 Transceiver with ULPI Interface, Rapid Charge Multi-Frequency Reference Clock, and Consumer Electronics. This board is designed to evaluate the performance of the USB3340 transceiver and its associated features. It includes a USB 2.0 connector, a ULPI interface, a rapid charge multi-frequency reference clock, and a consumer electronics interface. The board also includes a power supply, a USB 2.0 cable, and a USB3340 evaluation software package. The board is designed to be used with a variety of consumer electronics devices, such as digital cameras, MP3 players, and mobile phones. The board is also compatible with a variety of operating systems, including Windows, Mac OS X, and Linux. The board is designed to provide a comprehensive evaluation of the USB3340 transceiver and its associated features.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Series
    flexPWR™
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    USB3340
  • Function
    Transceiver, USB
  • Utilized IC / Part
    USB3340
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    ULPI Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCRYSTAL 26.0000MHZ 10PF SMD16850BUY
Microchip TechnologyMicrochip USB3340-EZK-TR; USB Transceiver; USB 2.0 at 480Mbit/s; 5.5V; 32-Pin QFN5720RFQ