web counter

Microchip Technology EVB9512EVALUATION BOARD FOR LAN9512

Microchip Technology EVB9512 Reference Design 2
Microchip Technology EVB9512 Reference Design 1
Microchip Technology EVB9512 Reference Design 2
Microchip Technology EVB9512 Reference Design 1
Microchip Technology EVB9512 Reference Design 1
Microchip Technology EVB9512 Reference Design 2

Applications:

Interface >

USB Transceiver

End Products:

Communications and TelecomBackplane Distributed PowerPersonal Digital AssistantNotebook

ECAD Model:

Description

The Microchip Technology EVB9512-EVB9512 Evaluation Board is a powerful tool for evaluating the LAN9512 High-Speed USB 2.0 to 10/100 Ethernet Hub Customer, Communications and Telecom Controller. This board features a USB 2.0 port, 10/100 Ethernet port, and a RJ45 connector for connecting to a network. It also includes a power supply, a USB cable, and a user manual. The board is designed to provide a comprehensive evaluation of the LAN9512 controller, allowing users to test and evaluate its features and performance. The board is also capable of providing a wide range of communication and telecom applications, such as VoIP, IPTV, and more. With its easy-to-use interface and comprehensive features, the EVB9512-EVB9512 Evaluation Board is an ideal solution for evaluating the LAN9512 controller.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    100
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Ethernet Controller (PHY and MAC)
  • Utilized IC / Part
    LAN9512
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Chip Hi-Speed USB to 10/100 Ethernet
  • Embedded
    No
  • Secondary Attributes
    Full Duplex and HP Auto-MDIX Support, 10BASE-T and 100BASE-TX
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP INSTR 650KHZ 8MSOP5000RFQ
Analog Devices Inc.IC OPAMP INSTR 650KHZ 8MSOP3400RFQ
Analog Devices Inc.IC INST AMP 1 CIRCUIT 8MSOP321RFQ
Analog Devices Inc.IC, Instrumentation Amplifier, SINGLE, TSSOP, 8PIN, PLASTIC10RFQ
Analog Devices Inc.SP Amp INSTR Amp Single ±18V 8-Pin MSOP T/R5RFQ
Analog Devices Inc.SP Amp INSTR Amp Single ±18V 8-Pin MSOP T/R100RFQ