web counter

Microchip Technology EVB-USB2517USB2517 USB Interface IC Evaluation Board

Microchip Technology EVB-USB2517 Reference Design 1
Microchip Technology EVB-USB2517 Reference Design 1
Microchip Technology EVB-USB2517 Reference Design 1
Microchip Technology EVB-USB2517 Reference Design 1

Applications:

Interface >

USB Transceiver

End Products:

Consumer ElectronicsConsumer ElectronicsDesktop PCFlat Panel DisplayMobile Internet DeviceFlash Card ReaderPrinters

ECAD Model:

Description

The Microchip Technology EVB-USB2517 Evaluation Board is a customer and consumer electronics device designed to provide a high speed USB 2.0 Multi TT 7 Port Hub. It is a versatile and powerful tool for evaluating the USB2517 High Speed USB 2.0 Multi TT 7 Port Hub. The board features a USB2517 Hub Controller, a USB 2.0 Type-A connector, and seven downstream ports. It also includes a USB 2.0 Type-B connector for connecting to a host PC. The board is designed to provide a complete solution for evaluating the USB2517 Hub Controller and its features. It is an ideal tool for developers and engineers who need to evaluate the performance of the USB2517 Hub Controller.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging
    Bulk
  • Series
    MultiTRAK™
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    USB2517
  • Function
    USB 2.0 Hub
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Utilized IC / Part
    USB2517
  • Supplied Contents
    Board(s)
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.IC REG LDO 3.3V 1.5A D2PAK64RFQ