web counter

Microchip Technology EVB-USB2240-INDEvaluation Board For Ultra Fast USB2.0 Multi Slot Flash Media Controller

Microchip Technology EVB-USB2240-IND Reference Design 2
Microchip Technology EVB-USB2240-IND Reference Design 1
Microchip Technology EVB-USB2240-IND Reference Design 2
Microchip Technology EVB-USB2240-IND Reference Design 1
Microchip Technology EVB-USB2240-IND Reference Design 1
Microchip Technology EVB-USB2240-IND Reference Design 2

Applications:

Interface >

USB Transceiver

End Products:

Consumer ElectronicsConsumer ElectronicsDesktop PCFlat Panel DisplayMobile Internet DeviceFlash Card ReaderPrinters

ECAD Model:

Description

Control (CEC) and MultiMediaCard (MMC) support. It is designed to provide a complete platform for evaluating the USB2240 device. The board includes a USB2240 device, a USB connector, a power supply, and a set of jumpers and switches. The board also includes a set of LEDs and a set of test points for easy debugging. The board is designed to be used with a PC or laptop running Windows or Linux operating systems. The board is also compatible with the Microchip MPLAB IDE software. The board is designed to provide a complete platform for evaluating the USB2240 device and its features. It is also designed to provide a platform for developing applications that use the USB2240 device. The board includes a USB2240 device, a USB connector, a power supply, and a set of jumpers and switches. The board also includes a set of LEDs and a set of test points for easy debugging. The board is designed to be used with a PC or laptop running Windows or Linux operating systems. The board is also compatible with the Microchip MPLAB IDE software. The board is designed to provide a complete platform for evaluating the USB2240 device and its features. It is also designed to provide a platform for developing applications that use the USB2240 device.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Package / Case
    QFN
  • Number of Pins
    36
  • Packaging
    Bulk
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    2 (1 Year)
  • Type
    Memory
  • Base Part Number
    USB2240
  • Function
    SD/MMC
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Utilized IC / Part
    USB2241
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Read and Write to Over 22 Flash Media Formats from xD, MS, SD, and MMC
  • Embedded
    No
  • Secondary Attributes
    Socket for External EEPROM Expansion, USB Power with 3.3V Regulator
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC INTERFACE SPECIALIZED 36QFN5RFQ
MicrochipUltra Fast USB 2.0 Multi-Format SD/MMC and MS Flash Media Controlle6000RFQ
MicrochipUSB Interface IC Ultra Fast USB 2.0 Flash Media CTRL0RFQ
Microchip Technology24LC04 Series 4 Kb (512 x 8) 2.5 V I2C 2 Wire Serial EEPROM -DFN-830066BUY