Linear Technology/Analog Devices DC2026A-KITLINDUINO ONE LT3973/LTM2884 EVAL
The Analog Devices DC2026A-KIT is a Linduino One Isolated Arduino-Compatible Demonstration Board with LTC2607/LTC2422 (DC934A) Demo Board, Instrumentation and Measurement Board. This kit is designed to provide a comprehensive platform for evaluating and demonstrating the performance of Analog Devices’ LTC2607 and LTC2422 high-precision, low-power, 24-bit analog-to-digital converters (ADCs). The kit includes a Linduino One board, a DC934A demo board, and a DC2026A instrumentation and measurement board. The Linduino One board is an Arduino-compatible board that provides a convenient platform for developing and testing code. The DC934A demo board provides a platform for evaluating the performance of the LTC2607 and LTC2422 ADCs. The DC2026A instrumentation and measurement board provides a platform for measuring the performance of the LTC2607 and LTC2422 ADCs. The kit also includes a USB cable, a power supply, and a set of jumpers and cables for connecting the boards. The DC2026A-KIT is an ideal platform for evaluating and demonstrating the performance of Analog Devices’ LTC2607 and LTC2422 ADCs.
- TypeParameter
- Mounting TypeFixed
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 8-Bit
- Core ProcessorAVR
- Utilized IC / PartLT3973, LTM2884, ATmega328, LTC2422, LTC2607
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformLinduino One
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| ON Semiconductor | FAIRCHILD SEMICONDUCTOR FSA2257MUX Analogue Switch, Dual Channel, SPDT, 2 Channels, 1.5 ohm, 1.65V to 5.5V, MSOP, 10 Pins | 12000 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| FTDI, Future Technology Devices International Ltd | IC USB FS SERIAL UART 28-SSOP | 25 | RFQ | |
| Analog Devices, Inc. | LDO Regulator Pos 3.3V 0.1A 5-Pin TSOT-23 | 1 | RFQ |


Product
Brand
Articles
Tools